HPE logo

HPE FlexFabric 11908-V network equipment chassis Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81130
Info modified on:
13 Jul 2023, 00:56:32
Warranty:
1 year, advance replacement, 10 calendar day, phone support, software releases
Long product name HPE FlexFabric 11908-V network equipment chassis Black:

FlexFabric 11908-V Switch Chassis, 7.7 Tb/s

Short summary description HPE FlexFabric 11908-V network equipment chassis Black:

HPE FlexFabric 11908-V, 100 - 120 / 200 - 240 V, 0 - 45 °C, 10 - 95%, 439.9 mm, 659.9 mm, 886 mm

Long summary description HPE FlexFabric 11908-V network equipment chassis Black:

HPE FlexFabric 11908-V. AC input voltage: 100 - 120 / 200 - 240 V. Width: 439.9 mm, Depth: 659.9 mm, Height: 886 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.