HPE logo

HPE MSR933 wired router Gigabit Ethernet

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22192
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
1 year, advance replacement, next business day, phone support, software releases
Long product name HPE MSR933 wired router Gigabit Ethernet:

1 x WAN, 4 x LAN, USB 2.0, 1 x G.SHDSL, 300 Kpps, 3G

Short summary description HPE MSR933 wired router Gigabit Ethernet:

HPE MSR933, Ethernet WAN, Gigabit Ethernet

Long summary description HPE MSR933 wired router Gigabit Ethernet:

HPE MSR933. Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X), Ethernet LAN data rates: 10,100,1000 Mbit/s. Mobile network generation: 3G. Security algorithms: 128-bit AES, 192-bit AES, 256-bit AES, 3DES, 802.1x RADIUS, DES. Processor architecture: RISC, Processor frequency: 533 MHz, Flash memory: 128 MB. Power consumption (typical): 24 W, AC input voltage: 100 - 240 V

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.