HPE logo

HPE MSR2003 wired router Gigabit Ethernet Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64446
Info modified on:
14 Mar 2024, 19:02:47
Warranty:
1 year, advance replacement, next business day, phone support
Long product name HPE MSR2003 wired router Gigabit Ethernet Black:

HP MSR2003 AC Router

Short summary description HPE MSR2003 wired router Gigabit Ethernet Black:

HPE MSR2003, Ethernet WAN, Gigabit Ethernet, Black

Long summary description HPE MSR2003 wired router Gigabit Ethernet Black:

HPE MSR2003. Networking standards: IEEE 802.3ab, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Processor frequency: 800 MHz, Flash memory: 256 MB, Internal memory: 1024 MB. Product colour: Black, Rack capacity: 1U. Power consumption (typical): 54 W, AC input voltage: 200 - 240 V, AC input frequency: 50 - 60 Hz. Width: 360 mm, Depth: 300 mm, Height: 44.2 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.