location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE HSR6804 network equipment chassis

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HSR6804
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JG362A show
Show alternative article codes used in the online market place
Category:
Metal shell which contains the components of a network.
Network Equipment Chassis Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year, advance replacement, 10 calendar day, phone support, software releases
Long product name HPE HSR6804 network equipment chassis :
The long product name of HPE HSR6804 network equipment chassis. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x SAP/8 x HIM/16 x MIM, 2 MPU, Multi-core PowerPC, 4 GB DDR3 SDRAM, 1 GB + 1 GB
More>>>
Short summary description HPE HSR6804 network equipment chassis:
This short summary of the HPE HSR6804 network equipment chassis data-sheet is auto-generated and uses the product title and the first six key specs.

HPE HSR6804, 100 - 240 V, 0 - 45 °C, 5 - 95%, 436 mm, 480 mm, 308.1 mm

Long summary description HPE HSR6804 network equipment chassis:
This is an auto-generated long summary of HPE HSR6804 network equipment chassis based on the first three specs of the first five spec groups.

HPE HSR6804. AC input voltage: 100 - 240 V. Width: 436 mm, Depth: 480 mm, Height: 308.1 mm

Country Distributor
United Kingdom 1 distributor(s)