HPE logo

HPE MSR920-W wireless router Fast Ethernet

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19350
Info modified on:
13 Jun 2019, 15:52:33
Warranty:
1 year, advance replacement, next business day, phone support, software releases
Long product name HPE MSR920-W wireless router Fast Ethernet:

2x RJ-45 WAN, 8x LAN, 802.11b/g, IMC

Short summary description HPE MSR920-W wireless router Fast Ethernet:

HPE MSR920-W, 802.11g, Ethernet LAN

Long summary description HPE MSR920-W wireless router Fast Ethernet:

HPE MSR920-W. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. MAC address table: 10000 entries. Processor architecture: RISC, Processor frequency: 333 MHz. Power consumption (typical): 15 W

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.