HPE logo

HPE A 5830AF-48G Managed L2 1U Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25339
Info modified on:
13 Jul 2023, 00:56:35
Warranty:
1 year, advance replacement, 10 calendar day, phone support
Long product name HPE A 5830AF-48G Managed L2 1U Black:

48 - RJ-45 10/100/1000 ports, 160 Gbps, 119 million pps, 6.59 kg, Balck

Short summary description HPE A 5830AF-48G Managed L2 1U Black:

HPE A 5830AF-48G, Managed, L2, Full duplex, Rack mounting, 1U

Long summary description HPE A 5830AF-48G Managed L2 1U Black:

HPE A 5830AF-48G. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RS-232. Full duplex. MAC address table: 32000 entries, Switching capacity: 160 Gbit/s. Networking standards: IEEE 802.3. Power connector: DC-in jack. Rack mounting, Form factor: 1U

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.