location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE R110 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9975A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182167915 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:11:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE R110 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 4 (802.11n)
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
Warranty: 3 yearwith advance replacement and next business day delivery (available in most countries);Electronic and telephone support: limited electronic and telephone support is available from HP refer to /networking/support for details on the support provided and the period during which support is available;Software releases: refer to /networking/support for details on the software releases provided and the period during which software releases are available for your product(s)
Long product name HPE R110 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) :
The long product name of HPE R110 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WAN, 4 x LAN, 920Mbps, 802.11a/b/g/n, 2048 entries
More>>>
Short summary description HPE R110 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):
This short summary of the HPE R110 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE R110, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN

Long summary description HPE R110 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):
This is an auto-generated long summary of HPE R110 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) based on the first three specs of the first five spec groups.

HPE R110. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1x. Security algorithms: WPA, WPA2, MAC address table: 2048 entries. Processor frequency: 700 MHz. AC input voltage: 100 - 240 V

Country Distributor
United Kingdom 1 distributor(s)