HPE logo

HPE 2920-48G-POE+ L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52127
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Limited Lifetime warranty
Long product name HPE 2920-48G-POE+ L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey:

RJ-45 x 48, 130.9 Mpps, 176 Gbps, PoE+

Short summary description HPE 2920-48G-POE+ L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey:

HPE 2920-48G-POE+, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE)

Long summary description HPE 2920-48G-POE+ L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey:

HPE 2920-48G-POE+. Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Switching capacity: 176 Gbit/s. Power over Ethernet (PoE)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.