HPE logo

HPE OfficeConnect 1810-8 Managed L2 Fast Ethernet (10/100) 1U Grey

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24716
Info modified on:
23 Jul 2024, 12:26:23
Warranty:
Lifetime
Long product name HPE OfficeConnect 1810-8 Managed L2 Fast Ethernet (10/100) 1U Grey:

OfficeConnect 1810-8 Switch

Short summary description HPE OfficeConnect 1810-8 Managed L2 Fast Ethernet (10/100) 1U Grey:

HPE OfficeConnect 1810-8, Managed, L2, Fast Ethernet (10/100), Full duplex, Rack mounting, 1U

Long summary description HPE OfficeConnect 1810-8 Managed L2 Fast Ethernet (10/100) 1U Grey:

HPE OfficeConnect 1810-8. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries, Switching capacity: 3.4 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.