location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE E -MSM430 Dual Radio 802.11n (WW) 1000 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
MSM430
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E-MSM430 Dual Radio 802.11n (WW)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9651A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631739969 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE E -MSM430 Dual Radio 802.11n (WW) 1000 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 1000 Mbit/s
  • - 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, MD5, SSL/TLS, WPA, WPA-AES, WPA-TKIP, WPA2
  • - Power over Ethernet (PoE)
Warranty: Lifetime, advance replacement, next business day, phone support, software releases
Long product name HPE E -MSM430 Dual Radio 802.11n (WW) 1000 Mbit/s Power over Ethernet (PoE) :
The long product name of HPE E -MSM430 Dual Radio 802.11n (WW) 1000 Mbit/s Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP MSM430 Dual Radio 802.11n Access Point (WW)
More>>>
Short summary description HPE E -MSM430 Dual Radio 802.11n (WW) 1000 Mbit/s Power over Ethernet (PoE):
This short summary of the HPE E -MSM430 Dual Radio 802.11n (WW) 1000 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE E -MSM430 Dual Radio 802.11n (WW), 1000 Mbit/s, 10,100,1000 Mbit/s, 2.4, 5 GHz, 10/100/1000Base-T(X), 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, MD5, SSL/TLS, WPA, WPA-AES, WPA-TKIP, WPA2, SNMPv2c, SNMPv3, MIB-II

Long summary description HPE E -MSM430 Dual Radio 802.11n (WW) 1000 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of HPE E -MSM430 Dual Radio 802.11n (WW) 1000 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

HPE E -MSM430 Dual Radio 802.11n (WW). Maximum data transfer rate: 1000 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s, Frequency band: 2.4, 5 GHz. Security algorithms: 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, MD5, SSL/TLS, WPA, WPA-AES, WPA-TKIP, WPA2. Management protocols: SNMPv2c, SNMPv3, MIB-II. Power consumption (typical): 12.9 W. Certification: FCC, RSS-210, EN, ARIB STD-T66, MIC, RCR STD-33

Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 03:30:54
Uk has collected 1 expert review for HPE E -MSM430 Dual Radio 802.11n (WW) 1000 Mbit/s Power over Ethernet (PoE) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)