HPE logo

HPE 24-port Gig-T vl Module network switch module Gigabit Ethernet

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59445
Info modified on:
14 Jun 2023, 09:07:43
Long product name HPE 24-port Gig-T vl Module network switch module Gigabit Ethernet:

24 x RJ-45 10/100/1000Base-T vl Module, 560 g, White

Short summary description HPE 24-port Gig-T vl Module network switch module Gigabit Ethernet:

HPE 24-port Gig-T vl Module, Gigabit Ethernet, 10,100,1000 Mbit/s, 1000BASE-T, 100BASE-T, 10BASE-T, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, 227.8 x 203.2 x 44.5 mm, 560 g

Long summary description HPE 24-port Gig-T vl Module network switch module Gigabit Ethernet:

HPE 24-port Gig-T vl Module. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 100BASE-T, 10BASE-T. Dimensions (WxDxH): 227.8 x 203.2 x 44.5 mm, Weight: 560 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.