location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE RDX+ 2TB Storage drive RDX cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RDX+ 2TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E7X53B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4514953886995 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:06:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE RDX+ 2TB Storage drive RDX cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive RDX cartridge
  • - USB 3.2 Gen 1 (3.1 Gen 1)
  • - Data storage type: RDX 2:1
  • - Native capacity: 2 TB Compressed capacity: 4 TB
Long product name HPE RDX+ 2TB Storage drive RDX cartridge :
The long product name of HPE RDX+ 2TB Storage drive RDX cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP RDX 2TB USB3.0 External Disk Backup System
More>>>
Short summary description HPE RDX+ 2TB Storage drive RDX cartridge:
This short summary of the HPE RDX+ 2TB Storage drive RDX cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HPE RDX+ 2TB, Storage drive, RDX cartridge, USB 3.2 Gen 1 (3.1 Gen 1), 2:1, RDX, 2 TB

Long summary description HPE RDX+ 2TB Storage drive RDX cartridge:
This is an auto-generated long summary of HPE RDX+ 2TB Storage drive RDX cartridge based on the first three specs of the first five spec groups.

HPE RDX+ 2TB. Product type: Storage drive, Media type: RDX cartridge, Interface: USB 3.2 Gen 1 (3.1 Gen 1). Native capacity: 2 TB, Compressed capacity: 4 TB. Drive device, transfer rate: 200 MB/s. Width: 193 mm, Depth: 286 mm, Height: 149 mm

Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)