HPE logo

HPE LSI 9217-4i4e 8-port SAS 6Gb/s RAID Card

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67842
Info modified on:
14 Mar 2024, 17:08:13
Warranty:
The LSI 9217 SAS HBAs have a one-year limited or the remainder of the of the HP host workstation (whichever is longer) in which they are installed. Technical support is available seven days a week, 24 hours a day by phone, as well as in online support forums. Certain restrictions and exclusions apply.
Long product name HPE LSI 9217-4i4e 8-port SAS 6Gb/s RAID Card:

LSI 9217-4i4e 8-port SAS 6Gb/s RAID Card

Short summary description HPE LSI 9217-4i4e 8-port SAS 6Gb/s RAID Card:

HPE LSI 9217-4i4e 8-port SAS 6Gb/s RAID Card, SAS, PCI Express, 0, 1, 1E, 10, EMC: Class B-US (CFR 47, P15B); Canada (ICES-003); Japan (V-3/02.04); Europe (EN55022/EN55024);..., Z420, Z620, 66 mm

Long summary description HPE LSI 9217-4i4e 8-port SAS 6Gb/s RAID Card:

HPE LSI 9217-4i4e 8-port SAS 6Gb/s RAID Card. Supported storage drive interfaces: SAS, Host interface: PCI Express. RAID levels: 0, 1, 1E, 10, Certification: EMC: Class B-US (CFR 47, P15B); Canada (ICES-003); Japan (V-3/02.04); Europe (EN55022/EN55024);..., Compatible products: Z420, Z620. Width: 66 mm, Depth: 167.6 mm. Connector(s): One x4 internal mini-SAS; One x4 external mini-SAS, RAID controller type: RAID 0, 1, 1E and 10, Tape or Disk Drives (range): Maximum Number of SCSI Devices: 256 non-RAID SAS/SATA

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.