location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE C7975A backup storage media Blank data tape 1.5 TB LTO 1.26 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C7975A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7975A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382718051 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 261263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Feb 2024 12:33:32
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE C7975A backup storage media Blank data tape 1.5 TB LTO 1.26 cm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blank data tape LTO
  • - Native capacity: 1.5 TB
  • - Blue
Warranty: Lifetime (Return to HP - Unit Replacement)standard statement: Limited Lifetime
Long product name HPE C7975A backup storage media Blank data tape 1.5 TB LTO 1.26 cm :
The long product name of HPE C7975A backup storage media Blank data tape 1.5 TB LTO 1.26 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LTO-5 Ultrium 3TB RW Data Cartridge
More>>>
Short summary description HPE C7975A backup storage media Blank data tape 1.5 TB LTO 1.26 cm:
This short summary of the HPE C7975A backup storage media Blank data tape 1.5 TB LTO 1.26 cm data-sheet is auto-generated and uses the product title and the first six key specs.

HPE C7975A, Blank data tape, LTO, 1.5 TB, 3 TB, 1000000 pass(es), 30 year(s)

Long summary description HPE C7975A backup storage media Blank data tape 1.5 TB LTO 1.26 cm:
This is an auto-generated long summary of HPE C7975A backup storage media Blank data tape 1.5 TB LTO 1.26 cm based on the first three specs of the first five spec groups.

HPE C7975A. Product type: Blank data tape, Media type: LTO, Native capacity: 1.5 TB. Tape size: 1.26 cm, Tape length: 846 m, Tape thickness: 6.4 µm. Quantity per pack: 1 pc(s)

Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Polska 3 distributor(s)
México 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)