Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black, Silver
- - Total installed storage capacity: 16 TB Number of storage drives supported: 16
- - DDR3
- - Ethernet LAN
Long product name HPE E BV895A NAS/storage server Ethernet LAN Black, Silver
:
HP E5500 16TB MDL SAS LFF Messaging System for Microsoft Exchange
The long product name of HPE E BV895A NAS/storage server Ethernet LAN Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP E5500 16TB MDL SAS LFF Messaging System for Microsoft Exchange
More>>>
Short summary description HPE E BV895A NAS/storage server Ethernet LAN Black, Silver:
This short summary of the HPE E BV895A NAS/storage server Ethernet LAN Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.
HPE E BV895A, 16 TB, Black, Silver
Long summary description HPE E BV895A NAS/storage server Ethernet LAN Black, Silver:
This is an auto-generated long summary of HPE E BV895A NAS/storage server Ethernet LAN Black, Silver based on the first three specs of the first five spec groups.
HPE E BV895A. Total installed storage capacity: 16 TB, Storage drive capacity: 1 TB, Storage drive interface: Serial Attached SCSI (SAS). Internal memory type: DDR3, Maximum RAM supported: 48 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Silver. Number of users: 1000 user(s)