location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StoreEver 1/8 G2 LTO-5 Ultrium 3000 Fibre Channel Tape Autoloader Storage auto loader & library Tape Cartridge 12 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreEver 1/8 G2 LTO-5 Ultrium 3000 Fibre Channel Tape Autoloader
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BL541B?HPTC show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StoreEver 1/8 G2 LTO-5 Ultrium 3000 Fibre Channel Tape Autoloader Storage auto loader & library Tape Cartridge 12 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage auto loader & library Tape Cartridge
  • - Number of slots (max): 8
  • - 1U
  • - Native capacity: 12 TB Compressed capacity: 24 TB
  • - Mean time between failures (MTBF): 100000 h
  • - 80 W
Long product name HPE StoreEver 1/8 G2 LTO-5 Ultrium 3000 Fibre Channel Tape Autoloader Storage auto loader & library Tape Cartridge 12 TB :
The long product name of HPE StoreEver 1/8 G2 LTO-5 Ultrium 3000 Fibre Channel Tape Autoloader Storage auto loader & library Tape Cartridge 12 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StoreEver 1/8 G2 LTO-5 Ultrium 3000 Fibre Channel Tape Autoloader
More>>>
Short summary description HPE StoreEver 1/8 G2 LTO-5 Ultrium 3000 Fibre Channel Tape Autoloader Storage auto loader & library Tape Cartridge 12 TB:
This short summary of the HPE StoreEver 1/8 G2 LTO-5 Ultrium 3000 Fibre Channel Tape Autoloader Storage auto loader & library Tape Cartridge 12 TB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StoreEver 1/8 G2 LTO-5 Ultrium 3000 Fibre Channel Tape Autoloader, Storage auto loader & library, Tape Cartridge, 1U, Fibre Channel, Serial Attached SCSI (SAS), LTO-5, 100000 h

Long summary description HPE StoreEver 1/8 G2 LTO-5 Ultrium 3000 Fibre Channel Tape Autoloader Storage auto loader & library Tape Cartridge 12 TB:
This is an auto-generated long summary of HPE StoreEver 1/8 G2 LTO-5 Ultrium 3000 Fibre Channel Tape Autoloader Storage auto loader & library Tape Cartridge 12 TB based on the first three specs of the first five spec groups.

HPE StoreEver 1/8 G2 LTO-5 Ultrium 3000 Fibre Channel Tape Autoloader. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 1U. Native capacity: 12 TB, Compressed capacity: 24 TB, Maximum supported storage capacity: 24 TB. Power requirements: 100 - 240 VAC, 50 - 60 Hz, Power consumption (typical): 80 W. Weight: 11.4 kg. Dimensions (WxDxH): 480 x 806 x 44 mm, Data compression: 2:1

Brand Image Product code Product Stock Price from
HP SAS Min-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge HP SAS Min-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge
(show image)
AE465A SAS Min-Min 1x-4m Cable Assembly Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 1/8 G2 Tape Autoloader Rack Kit Storage array Tape Cartridge HP 1/8 G2 Tape Autoloader Rack Kit Storage array Tape Cartridge
(show image)
AH166A 1/8 G2 Tape Autoloader Rack Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AH862A backup storage device Storage auto loader & library Tape Cartridge
(show image)
AH862A AH862A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AH166A backup storage device Storage array Tape Cartridge
(show image)
AH166A AH166A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 1/8 G2 Rack to Table Top Conversion Kit Storage array Tape Cartridge
(show image)
AH199A 1/8 G2 Rack to Table Top Conversion Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge
(show image)
C8013A LTO-1 Ultrium 200GB 0.00
(excl. VAT)
0 (incl. VAT)