HPE logo

HPE BL537A backup storage device Storage auto loader & library Tape Cartridge 36 TB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94133
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE BL537A backup storage device Storage auto loader & library Tape Cartridge 36 TB:

MSL2024 1 LTO-5 Ultrium 3000 SAS Tape Library

Short summary description HPE BL537A backup storage device Storage auto loader & library Tape Cartridge 36 TB:

HPE BL537A, Storage auto loader & library, Tape Cartridge, 2U, Serial Attached SCSI (SAS), LTO-5, 100000 h

Long summary description HPE BL537A backup storage device Storage auto loader & library Tape Cartridge 36 TB:

HPE BL537A. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 2U. Native capacity: 36 TB, Compressed capacity: 72 TB. Sustained data transfer rate (compressed): 284.44 MB/s. Power requirements: 100 - 240 VAC, 50/60 Hz, 2.5A, Power consumption (typical): 168 W. Weight: 24.9 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.