HPE logo

HPE 4/256 SAN Director Switch 48-port 4Gb Fibre Channel Blade Option network switch module

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77030
Info modified on:
29 Mar 2017, 14:03:43
Long product name HPE 4/256 SAN Director Switch 48-port 4Gb Fibre Channel Blade Option network switch module:

HP 4/256 SAN Director Switch 48-port 4Gb Fibre Channel Blade Option

Short summary description HPE 4/256 SAN Director Switch 48-port 4Gb Fibre Channel Blade Option network switch module:

HPE 4/256 SAN Director Switch 48-port 4Gb Fibre Channel Blade Option, SFP, 4 Gbit/s, HP 4/256

Long summary description HPE 4/256 SAN Director Switch 48-port 4Gb Fibre Channel Blade Option network switch module:

HPE 4/256 SAN Director Switch 48-port 4Gb Fibre Channel Blade Option. Fiber optic connector: SFP. Data transfer rate: 4 Gbit/s. Compatibility: HP 4/256

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.