location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 32A/3Phase Core Only Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32A/3Phase Core Only Modular PDU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF518A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382567659 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:49:44
The date of the most recent change of this product data-sheet in Icecat.
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Service & support options: Care Pack services provide a range of life cycle support options that let you choose the service levels that meet your business requirements, from basic to mission-critical. A full range of HP Care Pack hardware and software services are available including: Installation and start up; Education courses; Extended onsite hardware coverage hours from same business day 13 hours, 5 day to 24 hours, 7 days call window with options including 4-hour response or 6-hour Call To Repair; Comprehensive range of software technical support for Microsoft, Linux, ProLiant Essentials and VMWare-based IT solutions helping to deliver high level of application availability. Response times range from 30 mins for critical problems to 2 hours; System Management, Performance Services and Mission Critical Support Solutionlimited 3-year
Long product name HPE 32A/3Phase Core Only Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Grey :
The long product name of HPE 32A/3Phase Core Only Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 32A/3Phase Core Only Modular Power Distribution Unit
More>>>
Short summary description HPE 32A/3Phase Core Only Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Grey:
This short summary of the HPE 32A/3Phase Core Only Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 32A/3Phase Core Only Modular PDU, Modular, Black, Grey, 6 AC outlet(s), C19 coupler, (Single) IEC60309 532P6W, 380-415 V

Long summary description HPE 32A/3Phase Core Only Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Grey:
This is an auto-generated long summary of HPE 32A/3Phase Core Only Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Grey based on the first three specs of the first five spec groups.

HPE 32A/3Phase Core Only Modular PDU. PDU types: Modular, Product colour: Black, Grey. AC outlets quantity: 6 AC outlet(s), AC outlet types: C19 coupler, Input connection type: (Single) IEC60309 532P6W. Nominal input voltage: 380-415 V, Maximum current: 32 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 444.5 x 142.2 x 41.1 mm, Weight: 8.16 kg

Brand Image Product code Product Stock Price from
HPE

HPE AF500A power distribution unit (PDU) 7 AC outlet(s) Black
(show image)
AF500A AF500A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)