location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE R1.5kVA G3 1U NA UPS uninterruptible power supply (UPS) 1.5 kVA 1000 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R1.5kVA G3 1U NA UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF469A show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:45:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE R1.5kVA G3 1U NA UPS uninterruptible power supply (UPS) 1.5 kVA 1000 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 kVA 1000 W
  • - 4 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount Black
Warranty: Service & support options: Care Pack services provide a range of life cycle support options that let you choose the service levels that meet your business requirements, from basic to mission-critical. A full range of HP Care Pack hardware and software services are available including: Installation and start up; Education courses; Extended onsite hardware coverage hours from same business day 13 hours, 5 day to 24 hours, 7 days call window with options including 4 hour response or 6-hour Call To Repair; Comprehensive range of software technical support for Microsoft, Linux, ProLiant Essentials and VMware-based IT solutions helping to deliver high level of application availability. Response times range from 30 mins for critical problems to 2 hours; System Management, Performance Services and Mission Critical Support Solution.Warranty: three yearwith the first year including parts and laborWarranty: Three-yearwith the first year including parts and labor
Long product name HPE R1.5kVA G3 1U NA UPS uninterruptible power supply (UPS) 1.5 kVA 1000 W 4 AC outlet(s) :
The long product name of HPE R1.5kVA G3 1U NA UPS uninterruptible power supply (UPS) 1.5 kVA 1000 W 4 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP R1.5kVA G3 1U NA Uninterruptible Power System
More>>>
Short summary description HPE R1.5kVA G3 1U NA UPS uninterruptible power supply (UPS) 1.5 kVA 1000 W 4 AC outlet(s):
This short summary of the HPE R1.5kVA G3 1U NA UPS uninterruptible power supply (UPS) 1.5 kVA 1000 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE R1.5kVA G3 1U NA UPS, 1.5 kVA, 1000 W, 110 V, 120 V, 60 Hz, NEMA 5–15P

Long summary description HPE R1.5kVA G3 1U NA UPS uninterruptible power supply (UPS) 1.5 kVA 1000 W 4 AC outlet(s):
This is an auto-generated long summary of HPE R1.5kVA G3 1U NA UPS uninterruptible power supply (UPS) 1.5 kVA 1000 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

HPE R1.5kVA G3 1U NA UPS. Output power capacity: 1.5 kVA, Output power: 1000 W, Input operation voltage (min): 110 V. AC outlet types: NEMA 5–15P, Power plug: NEMA 5-15P, AC outlets quantity: 4 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA). Form factor: Rackmount, Product colour: Black, Rack capacity: 1U. Width: 444.5 mm, Depth: 610 mm, Height: 44.4 mm