quickspecs
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty:
standard statement: (1-1-1) HardwareOne-year on-site8x5, next business day response, installation not included
Long product name HPE StorageWorks 4/16 SAN Switch Power Pack power distribution unit (PDU)
:
HP StorageWorks 4/16 8-port full fabric SAN Switch
The long product name of HPE StorageWorks 4/16 SAN Switch Power Pack power distribution unit (PDU). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP StorageWorks 4/16 8-port full fabric SAN Switch
More>>>
Short summary description HPE StorageWorks 4/16 SAN Switch Power Pack power distribution unit (PDU):
This short summary of the HPE StorageWorks 4/16 SAN Switch Power Pack power distribution unit (PDU) data-sheet is auto-generated and uses the product title and the first six key specs.
HPE StorageWorks 4/16 SAN Switch Power Pack
Long summary description HPE StorageWorks 4/16 SAN Switch Power Pack power distribution unit (PDU):
This is an auto-generated long summary of HPE StorageWorks 4/16 SAN Switch Power Pack power distribution unit (PDU) based on the first three specs of the first five spec groups.
HPE StorageWorks 4/16 SAN Switch Power Pack