HPE logo

HPE ProLiant ML10 v2 G3240 4GB-U B120i 4LFF NHP 350W PS server 0 GB Tower (4U) Intel Pentium G 3.1 GHz DDR3-SDRAM

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41672
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1/1/1 - Server includes one year of parts, one year of labor, one year of onsite support coverage.
Long product name HPE ProLiant ML10 v2 G3240 4GB-U B120i 4LFF NHP 350W PS server 0 GB Tower (4U) Intel Pentium G 3.1 GHz DDR3-SDRAM:

HP ProLiant ML10 v2 G3240 3.1GHz 2-core 4GB-U B120i 4LFF NHP 350W PS Server

Short summary description HPE ProLiant ML10 v2 G3240 4GB-U B120i 4LFF NHP 350W PS server 0 GB Tower (4U) Intel Pentium G 3.1 GHz DDR3-SDRAM:

HPE ProLiant ML10 v2 G3240 4GB-U B120i 4LFF NHP 350W PS, 3.1 GHz, G3240, 4 GB, DDR3-SDRAM, 0 GB, Tower (4U)

Long summary description HPE ProLiant ML10 v2 G3240 4GB-U B120i 4LFF NHP 350W PS server 0 GB Tower (4U) Intel Pentium G 3.1 GHz DDR3-SDRAM:

HPE ProLiant ML10 v2 G3240 4GB-U B120i 4LFF NHP 350W PS. Processor family: Intel Pentium G, Processor frequency: 3.1 GHz, Processor model: G3240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 350 W. Chassis type: Tower (4U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.