HPE logo

HPE 785099-B21-RFB internal hard drive 300 GB 15000 RPM 2.5" SAS

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21987
Info modified on:
10 Mar 2024, 10:10:44
Warranty:
SAS Enterprise hard drives have a 3 year limitedregardless of theperiod for the system in which they are installed.
SAS Midline hard drives have a 1 year limitedregardless of theperiod for the system in which they are installed.
Long product name HPE 785099-B21-RFB internal hard drive 300 GB 15000 RPM 2.5" SAS:

300GB, 2.5", SAS, 15000rpm

Short summary description HPE 785099-B21-RFB internal hard drive 300 GB 15000 RPM 2.5" SAS:

HPE 785099-B21-RFB, 300 GB, 15000 RPM, 2.5", SAS

Long summary description HPE 785099-B21-RFB internal hard drive 300 GB 15000 RPM 2.5" SAS:

HPE 785099-B21-RFB. HDD capacity: 300 GB, HDD speed: 15000 RPM, HDD size: 2.5", Interface: SAS

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.