HP ProLiant BL460c Gen8 E5-2650v2 2.6GHz 8-core 1P 32GB-R P220i/512 FBWC Server
HPE ProLiant BL460c Gen8, 2 GHz, E5-2650, 32 GB, DDR3-SDRAM, Serial ATA, Serial Attached SCSI (SAS), Blade
HPE ProLiant BL460c Gen8. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2 GHz, Processor model: E5-2650. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 16 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN. Chassis type: Blade