location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE BladeSystem c-Class InfiniBand/fibre optic cable 15 m QSFP+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BladeSystem c-Class
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
720211-B21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758161647 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:15:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE BladeSystem c-Class InfiniBand/fibre optic cable 15 m QSFP+
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15 m
  • - QSFP+
  • - QSFP+
Long product name HPE BladeSystem c-Class InfiniBand/fibre optic cable 15 m QSFP+ :
The long product name of HPE BladeSystem c-Class InfiniBand/fibre optic cable 15 m QSFP+. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP BladeSystem c-Class 40G QSFP+ to QSFP+ 15m Active Optical Cable
More>>>
Short summary description HPE BladeSystem c-Class InfiniBand/fibre optic cable 15 m QSFP+:
This short summary of the HPE BladeSystem c-Class InfiniBand/fibre optic cable 15 m QSFP+ data-sheet is auto-generated and uses the product title and the first six key specs.

HPE BladeSystem c-Class, 15 m, QSFP+, QSFP+

Long summary description HPE BladeSystem c-Class InfiniBand/fibre optic cable 15 m QSFP+:
This is an auto-generated long summary of HPE BladeSystem c-Class InfiniBand/fibre optic cable 15 m QSFP+ based on the first three specs of the first five spec groups.

HPE BladeSystem c-Class. Cable length: 15 m, Connector 1: QSFP+, Connector 2: QSFP+

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)