HPE logo

HPE 718171-B21 internal solid state drive 120 GB 3.5" Serial ATA III

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31314
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3/0/0 Customer Self Repair (CSR) subject to maximum usage limitations. Maximum usage limit: This is the maximum amount of data that can be written to the drive. Drives that have reached this limit will not be eligible for coverage.
Long product name HPE 718171-B21 internal solid state drive 120 GB 3.5" Serial ATA III:

120GB SATA III, 3.5"

Short summary description HPE 718171-B21 internal solid state drive 120 GB 3.5" Serial ATA III:

HPE 718171-B21, 120 GB, 3.5"

Long summary description HPE 718171-B21 internal solid state drive 120 GB 3.5" Serial ATA III:

HPE 718171-B21. SSD capacity: 120 GB, SSD form factor: 3.5"

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.