HPE logo

HPE 1.2TB 6G SAS 10K rpm SFF internal hard drive 10000 RPM 2.5"

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18570
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE 1.2TB 6G SAS 10K rpm SFF internal hard drive 10000 RPM 2.5":

1.2TB 6G SAS 10K rpm SFF (2.5-inch) Quick-release Dual Port ENT 3yr Warranty Hard Drive

Short summary description HPE 1.2TB 6G SAS 10K rpm SFF internal hard drive 10000 RPM 2.5":

HPE 1.2TB 6G SAS 10K rpm SFF, 1.2 TB, 10000 RPM, 2.5", SAS

Long summary description HPE 1.2TB 6G SAS 10K rpm SFF internal hard drive 10000 RPM 2.5":

HPE 1.2TB 6G SAS 10K rpm SFF. HDD capacity: 1.2 TB, HDD speed: 10000 RPM, HDD size: 2.5", Interface: SAS

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.