HPE logo

HPE Xeon Intel E5-2450L processor 1.8 GHz 20 MB L3

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16470
Info modified on:
09 Mar 2024, 14:04:25
Long product name HPE Xeon Intel E5-2450L processor 1.8 GHz 20 MB L3:

HP ML350e Gen8 Intel Xeon E5-2450L (1.8GHz/8-core/20MB/70W) Processor Kit, refurbished

Short summary description HPE Xeon Intel E5-2450L processor 1.8 GHz 20 MB L3:

HPE Xeon Intel E5-2450L, Intel® Xeon® E5 Family, LGA 1356 (Socket B2), 32 nm, E5-2450L, 1.8 GHz, 64-bit

Long summary description HPE Xeon Intel E5-2450L processor 1.8 GHz 20 MB L3:

HPE Xeon Intel E5-2450L. Processor family: Intel® Xeon® E5 Family, Processor socket: LGA 1356 (Socket B2), Processor lithography: 32 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 375 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Scalability: S2S. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x, Compatibility: HP ML350e Gen8

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.