HPE logo

HPE ProLiant DL385 G7 server 0 GB Rack (2U) AMD Opteron 6128 4 GB DDR3-SDRAM 460 W

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12059
Info modified on:
28 Sept 2023, 14:35:38
Warranty:
standard statement: Global Limited
Long product name HPE ProLiant DL385 G7 server 0 GB Rack (2U) AMD Opteron 6128 4 GB DDR3-SDRAM 460 W:

ProLiant DL385 G7, 1 x AMD Opteron 6128 (2.0GHz, 12MB L3 Cache), 2 x 2(4)GB RAM DDR3 ECC, P410i/Zero, 8 x SFF SAS/SATA, Gigabit Ethernet, 460W, 2U

Short summary description HPE ProLiant DL385 G7 server 0 GB Rack (2U) AMD Opteron 6128 4 GB DDR3-SDRAM 460 W:

HPE ProLiant DL385 G7, 6128, 4 GB, DDR3-SDRAM, 0 GB, 460 W, Rack (2U)

Long summary description HPE ProLiant DL385 G7 server 0 GB Rack (2U) AMD Opteron 6128 4 GB DDR3-SDRAM 460 W:

HPE ProLiant DL385 G7. Processor family: AMD Opteron, Processor model: 6128. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. Total storage capacity: 0 GB, HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 460 W. Chassis type: Rack (2U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.