Warranty:
1 year
Long product name HPE 570763-B21#0D1 internal solid state drive 3.5" 120 GB Serial ATA II
:
120GB, 3.5", SATA II, Factory Integrated
The long product name of HPE 570763-B21#0D1 internal solid state drive 3.5" 120 GB Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
120GB, 3.5", SATA II, Factory Integrated
More>>>
Short summary description HPE 570763-B21#0D1 internal solid state drive 3.5" 120 GB Serial ATA II:
This short summary of the HPE 570763-B21#0D1 internal solid state drive 3.5" 120 GB Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.
HPE 570763-B21#0D1, 120 GB, 3.5", 3 Gbit/s
Long summary description HPE 570763-B21#0D1 internal solid state drive 3.5" 120 GB Serial ATA II:
This is an auto-generated long summary of HPE 570763-B21#0D1 internal solid state drive 3.5" 120 GB Serial ATA II based on the first three specs of the first five spec groups.
HPE 570763-B21#0D1. SSD capacity: 120 GB, SSD form factor: 3.5", Data transfer rate: 3 Gbit/s