HPE logo

HPE 400GB 3.5" SAS internal hard drive 10000 RPM 3.5"

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31117
Info modified on:
31 Jul 2024, 15:02:57
Long product name HPE 400GB 3.5" SAS internal hard drive 10000 RPM 3.5":

400GB, 3.5", SAS, 10K rpm, NHP, Ent, Factory Integrated

Short summary description HPE 400GB 3.5" SAS internal hard drive 10000 RPM 3.5":

HPE 400GB 3.5" SAS, 400 GB, 10000 RPM, 3.5", SAS

Long summary description HPE 400GB 3.5" SAS internal hard drive 10000 RPM 3.5":

HPE 400GB 3.5" SAS. HDD capacity: 400 GB, HDD speed: 10000 RPM, HDD size: 3.5", Interface: SAS

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.