HPE logo

HPE 500670 memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121475
Info modified on:
07 Aug 2024, 11:37:47
Long product name HPE 500670 memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC:

2GB (1x2GB) Dual Rank x8 PC3-10600 (DDR3-1333) Unbuffered CAS-9 Memory Kit

Short summary description HPE 500670 memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC:

HPE 500670, 2 GB, 1 x 2 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description HPE 500670 memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC:

HPE 500670. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9, ECC

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.