location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant ML330 G6 E5606 server Rack (5U) Intel® Xeon® 5000 Sequence 2.13 GHz 2 GB 460 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ML
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant ML330 G6 E5606
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470065-552 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111964215 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2021 19:04:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant ML330 G6 E5606 server Rack (5U) Intel® Xeon® 5000 Sequence 2.13 GHz 2 GB 460 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5606 2.13 GHz
  • - 2 GB
  • - DVD-RW
  • - Rack (5U) 460 W
Warranty: Service & support options: HP Care Pack services include coverage for the HP branded hardware options qualified for the server and purchased at the same time or afterward that are internal to the enclosure. This also includes the 22" and smaller external monitors and tower UPS options up to 3kVA. These items will be covered at the same service level and for the same coverage period as the server. Coverage of UPS Battery is not included, and standardterms & conditions apply. For servers or storage systems installed within a rack, service also covers all HP qualified rack options installed within the same rack; To fully capitalizing on your HP ProLiant servers' capabilities requires a service partner who thoroughly understands your server technology and systems environment. HP Services, an industry leader in provision of multi vender support solutions, provides a range of support services designed to meet the varying needs of your business. Whether an SMB, or large global corporation, HP has a ProLiant server support offer to help you speedily deploy and maximize system uptime; Recommended Service - simplify ProLiant solution implementation, maintenance, and management: Support - 3-Year 4-Hour response 24x7 Same Business Day Coverage only; Deployment Service - Installation and Start up only; Enhanced Service - optimize service level to increase IT performance and availability: Support - 3-Year Support Plus 24 only; Refer to the information on "Installation & Start-Up" for service on ProLiant server and Microsoft or Linux O/S per the Customer Description and/or Data Sheet; to be delivered on a scheduled basis 8am-5pm, M-F, excluding HP holidays.3 year Parts, 1 year Labor, 1-year on-site support
Long product name HPE ProLiant ML330 G6 E5606 server Rack (5U) Intel® Xeon® 5000 Sequence 2.13 GHz 2 GB 460 W :
The long product name of HPE ProLiant ML330 G6 E5606 server Rack (5U) Intel® Xeon® 5000 Sequence 2.13 GHz 2 GB 460 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ProLiant ML330 G6 E5606 2GB-U P410/512 FBWC 500GB LFF SATA HDD 460W PS Server/TV
More>>>
Short summary description HPE ProLiant ML330 G6 E5606 server Rack (5U) Intel® Xeon® 5000 Sequence 2.13 GHz 2 GB 460 W:
This short summary of the HPE ProLiant ML330 G6 E5606 server Rack (5U) Intel® Xeon® 5000 Sequence 2.13 GHz 2 GB 460 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant ML330 G6 E5606, 2.13 GHz, E5606, 2 GB, DVD-RW, 460 W, Rack (5U)

Long summary description HPE ProLiant ML330 G6 E5606 server Rack (5U) Intel® Xeon® 5000 Sequence 2.13 GHz 2 GB 460 W:
This is an auto-generated long summary of HPE ProLiant ML330 G6 E5606 server Rack (5U) Intel® Xeon® 5000 Sequence 2.13 GHz 2 GB 460 W based on the first three specs of the first five spec groups.

HPE ProLiant ML330 G6 E5606. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.13 GHz, Processor model: E5606. Internal memory: 2 GB. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 460 W. Chassis type: Rack (5U)

Source Testseek summary Average rating
Reviews
Updated:
2011-11-06 01:27:45
Uk has collected 2 expert reviews for HPE ProLiant ML330 G6 E5606 server Rack (5U) Intel® Xeon® 5000 Sequence 2.13 GHz 2 GB 460 W and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
alphr.com
Updated:
2011-11-06 01:27:44
HP's latest ProLiant tower server may look like an entry-level model but it has a number of crafty tricks up its sleeve that can transform it from simple general purpose system into a real beast. SMBs that don't see a need for anything more than a sing...
Bottom line HP's ProLiant ML330 G6 has every base covered for SMBs as its unique design allows them keep the price down...
83%
pcmag.com
Updated:
2011-11-06 01:27:44
There's nothing pretty about HP servers from the outside, but once you open them up, you will be smitten by the solid engineering. HP certainly sets the bar high as the standard for making servers. The HP Proliant ML330 G6 is a newcomer in the vener...
Good Lots of room for expansion in case. Performance is excellent. Runs cool and quiet.
Bad Case is a little big if space is tight.
Bottom line The Proliant ML330 G6 is a solid performing server all around. Every component worked flawlessly...
80%