location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Microsoft Windows Server 2008 Datacenter, 2 CPU, ROK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microsoft Windows Server 2008 Datacenter, 2 CPU, ROK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
468728-B21 show
Show alternative article codes used in the online market place
Category:
The operating system is the program that gets started first when you switch on your computer or server. All other applications depend on it for correct operation. Some examples of popular operating systems are Microsoft Windows, Mac OS and Linux.
Operating Systems Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2024 15:58:36
The date of the most recent change of this product data-sheet in Icecat.
brochure (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE Microsoft Windows Server 2008 Datacenter, 2 CPU, ROK
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 64-bit computing
  • - Minimum storage drive space: 10 GB
  • - Minimum RAM: 0.5 GB
Long product name HPE Microsoft Windows Server 2008 Datacenter, 2 CPU, ROK :
The long product name of HPE Microsoft Windows Server 2008 Datacenter, 2 CPU, ROK. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Windows Server 2008 Datacenter Edition, 2 CPU, Reseller Option Kit (ROK)
More>>>
Short summary description HPE Microsoft Windows Server 2008 Datacenter, 2 CPU, ROK:
This short summary of the HPE Microsoft Windows Server 2008 Datacenter, 2 CPU, ROK data-sheet is auto-generated and uses the product title and the first six key specs.

HPE Microsoft Windows Server 2008 Datacenter, 2 CPU, ROK, 10 GB, 0.5 GB, 2048 MB, 40 GB, 340 g, 12.7 x 152.4 x 203.2 mm

Long summary description HPE Microsoft Windows Server 2008 Datacenter, 2 CPU, ROK:
This is an auto-generated long summary of HPE Microsoft Windows Server 2008 Datacenter, 2 CPU, ROK based on the first three specs of the first five spec groups.

HPE Microsoft Windows Server 2008 Datacenter, 2 CPU, ROK. Minimum storage drive space: 10 GB, Minimum RAM: 0.5 GB, Recommended RAM: 2048 MB. Weight: 340 g, Dimensions (WxDxH): 12.7 x 152.4 x 203.2 mm. Platform: PC, Minimum processor: 1.4 GHz, Size (imperial): 1.27 cm (0.5")