location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 438030-B21 network switch module Gigabit Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
438030-B21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
438030-B21-RFB show
Show alternative article codes used in the online market place
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2021 11:11:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE 438030-B21 network switch module Gigabit Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gigabit Ethernet 10,100,1000 Mbit/s
  • - SFP
  • - Data transfer rate: 10 Gbit/s
  • - Quality of Service (QoS) support
Warranty: 1 Year
Long product name HPE 438030-B21 network switch module Gigabit Ethernet :
The long product name of HPE 438030-B21 network switch module Gigabit Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4x RJ-45, Gigabit Ethernet, 128MB SD RAM, 16MB Flash, Layer 2/3, 2.0kg
More>>>
Short summary description HPE 438030-B21 network switch module Gigabit Ethernet:
This short summary of the HPE 438030-B21 network switch module Gigabit Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 438030-B21, Gigabit Ethernet, 10,100,1000 Mbit/s, 1000BASE-T, 100BASE-T, 10BASE-T, IEEE 802.1p, IEEE 802.1Q, SFP, 10 Gbit/s

Long summary description HPE 438030-B21 network switch module Gigabit Ethernet:
This is an auto-generated long summary of HPE 438030-B21 network switch module Gigabit Ethernet based on the first three specs of the first five spec groups.

HPE 438030-B21. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 100BASE-T, 10BASE-T. Fiber optic connector: SFP. Data transfer rate: 10 Gbit/s. Management platform: iSCLI; CLI; SNMP v1, v2, v3; HTTP, HTTPS; NTP. Dimensions (WxDxH): 368 x 290 x 60 mm, Weight: 2 kg

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)