location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant ML370 G5 5150 2.66GHz SAS High Performance Rack server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant ML370 G5 5150 2.66GHz SAS High Performance Rack Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
416620-421 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HPE
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: 3 year parts, 3 year labor, 3-year on-site support
Long product name HPE ProLiant ML370 G5 5150 2.66GHz SAS High Performance Rack server :
The long product name of HPE ProLiant ML370 G5 5150 2.66GHz SAS High Performance Rack server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Introducing the HP ProLiant ML370 Generation 5 (G5). Now available with the latest Dual Core Intel Xeon 5000 series processors, up to 64GB of memory and 16 drives. New performance models are also available for convenient fully loaded configurations
More>>>
Short summary description HPE ProLiant ML370 G5 5150 2.66GHz SAS High Performance Rack server:
This short summary of the HPE ProLiant ML370 G5 5150 2.66GHz SAS High Performance Rack server data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant ML370 G5 5150 2.66GHz SAS High Performance Rack Server

Long summary description HPE ProLiant ML370 G5 5150 2.66GHz SAS High Performance Rack server:
This is an auto-generated long summary of HPE ProLiant ML370 G5 5150 2.66GHz SAS High Performance Rack server based on the first three specs of the first five spec groups.

HPE ProLiant ML370 G5 5150 2.66GHz SAS High Performance Rack Server

Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 03:02:04
Uk has collected 5 expert reviews for HPE ProLiant ML370 G5 5150 2.66GHz SAS High Performance Rack server and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
zdnet.co.uk
Updated:
2011-08-10 03:02:03
HPs Proliant ML370 G5 can handle a wide range of back-end business applications, but is over-specified for organisations with more modest requirements.
Good Upgradeable to quadcore processors, Plenty of scope for expansion, Up to 64GB of RAM and 2TB of disk space, Integrated lightsout remote management...
Bad Bulky, Noisy fans...
Bottom line HPs Proliant ML370 G5 can handle a wide range of back-end business applications, but is over-specified for organisations with more modest requirements...
85%
alphr.com
Updated:
2011-08-10 03:02:04
A class act that delivers top build quality, excellent storage prospects and good value Stacking up the ML370 G5 next to Dells PowerEdge 2900 shows theres nothing between the two in the construction stakes. Both exude sheer quality. HPs plastic fro...
83%
informationweek.com
Updated:
2011-08-10 03:02:03
Servers come in all shapes and sizes, and thanks to multi-core processors, even small 1U servers can pack quite a punch. Even so, many applications require as much horsepower as you can throw at them. Demanding applications require something along the...
0%
crn.com
Updated:
2011-08-10 03:02:04
Servers come in all shapes and sizes, and thanks to multi-core processors, even small 1U servers can pack quite a punch. Even so, many applications require as much horsepower as you can throw at them. Demanding applications require something along the...
0%
v3.co.uk
Updated:
2011-08-10 03:02:04
A big server for demanding applications...
80%