HPE logo

HPE 160GB 3.5" SATA internal hard drive 7200 RPM 3.5" Serial ATA

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57677
Info modified on:
31 Jul 2024, 15:02:56
Warranty:
1 year
Long product name HPE 160GB 3.5" SATA internal hard drive 7200 RPM 3.5" Serial ATA:

160GB, 3.5", SATA, 7.2K rpm, Factory Integrated

Short summary description HPE 160GB 3.5" SATA internal hard drive 7200 RPM 3.5" Serial ATA:

HPE 160GB 3.5" SATA, 160 GB, 7200 RPM, 3.5", Serial ATA

Long summary description HPE 160GB 3.5" SATA internal hard drive 7200 RPM 3.5" Serial ATA:

HPE 160GB 3.5" SATA. HDD capacity: 160 GB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Serial ATA

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.