HPE logo

HPE ProLiant ML110 G3 server 438 GB Tower (4U) Intel® Pentium® D 3 GHz 0.5 GB DDR2-SDRAM

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48198
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE ProLiant ML110 G3 server 438 GB Tower (4U) Intel® Pentium® D 3 GHz 0.5 GB DDR2-SDRAM:

HP ProLiant ML110 G3

Short summary description HPE ProLiant ML110 G3 server 438 GB Tower (4U) Intel® Pentium® D 3 GHz 0.5 GB DDR2-SDRAM:

HPE ProLiant ML110 G3, 3 GHz, 0.5 GB, DDR2-SDRAM, 438 GB, SCSI, Tower (4U)

Long summary description HPE ProLiant ML110 G3 server 438 GB Tower (4U) Intel® Pentium® D 3 GHz 0.5 GB DDR2-SDRAM:

HPE ProLiant ML110 G3. Processor family: Intel® Pentium® D, Processor frequency: 3 GHz. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 438 GB, HDD interface: SCSI. Chassis type: Tower (4U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.