HPE logo

HPE 307132-001 household battery Single-use battery Nickel-Metal Hydride (NiMH)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101809
Info modified on:
31 Jan 2019, 14:52:48
Long product name HPE 307132-001 household battery Single-use battery Nickel-Metal Hydride (NiMH):

3.6V battery pack assembly for Smart Array 641, 642, 6404/256, 6402/128, P600/256 SAS Controllers

Short summary description HPE 307132-001 household battery Single-use battery Nickel-Metal Hydride (NiMH):

HPE 307132-001, Single-use battery, Nickel-Metal Hydride (NiMH), 3.6 V, 500 mAh, 38 mm, 77 mm

Long summary description HPE 307132-001 household battery Single-use battery Nickel-Metal Hydride (NiMH):

HPE 307132-001. Battery type: Single-use battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery voltage: 3.6 V. Width: 38 mm, Depth: 77 mm, Height: 12.5 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.