HPE logo

HPE StorageWorks Secure Path V4.0 Local storage

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31319
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE StorageWorks Secure Path V4.0 Local storage:

V4.0C, Windows, 0.91kg

Short summary description HPE StorageWorks Secure Path V4.0 Local storage:

HPE StorageWorks Secure Path V4.0, Local storage, Microsoft Windows NT® 4.0, Windows NT 4.0 Enterprise Edition Service Pack 6A, Microsoft Windows..., 20.64 x 2.86 x 23.18 mm, 910 g, 4.0C, Windows: Microsoft Cluster Server, Oracle Parallel Server, Oracle Real Application Clusters (RAC);...

Long summary description HPE StorageWorks Secure Path V4.0 Local storage:

HPE StorageWorks Secure Path V4.0. Type: Local storage. Compatible operating systems: Microsoft Windows NT® 4.0, Windows NT 4.0 Enterprise Edition Service Pack 6A, Microsoft Windows.... Dimensions (WxDxH): 20.64 x 2.86 x 23.18 mm, Weight: 910 g, Software version: 4.0C

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.