location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Compaq 10A 250V 12ft/3.7m Straight Power Cord

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 10A 250V 12ft/3.7m Straight Power Cord
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
157218-081 show
Show alternative article codes used in the online market place
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HPE
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Sep 2016 10:49:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE Compaq 10A 250V 12ft/3.7m Straight Power Cord :
The long product name of HPE Compaq 10A 250V 12ft/3.7m Straight Power Cord. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq 10A 250V 12ft/3.7m Straight Power Cord
More>>>
Short summary description HPE Compaq 10A 250V 12ft/3.7m Straight Power Cord:
This short summary of the HPE Compaq 10A 250V 12ft/3.7m Straight Power Cord data-sheet is auto-generated and uses the product title and the first six key specs.

HPE Compaq 10A 250V 12ft/3.7m Straight Power Cord

Long summary description HPE Compaq 10A 250V 12ft/3.7m Straight Power Cord:
This is an auto-generated long summary of HPE Compaq 10A 250V 12ft/3.7m Straight Power Cord based on the first three specs of the first five spec groups.

HPE Compaq 10A 250V 12ft/3.7m Straight Power Cord