HP logo

HP Elite USB-C Dock

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192043
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
05 Oct 2017
Long product name HP Elite USB-C Dock:

HP Elite USB-C Dock

HP Elite USB-C Dock:

Maximize mobile productivity in the office with one USB-C™ cable connection to the enterprise-ready HP Elite USB-C™ Dock.[1] It delivers device charging[2] to your HP 3-in-1, detachable or notebook, supports up to three displays[3], and enables connectivity to your wired network and accessories.

Short summary description HP Elite USB-C Dock:

HP Elite USB-C Dock, HP, ProBook x360 11 G1 EE; Elite x3; Elite x2 1012 G1 Tablet; Elite x2 1012 G2; EliteBook Folio G1;..., USB Type-C, Black

Long summary description HP Elite USB-C Dock:

HP Elite USB-C Dock. Basic device type: Tablet/Smartphone, Brand compatibility: HP, Compatibility: ProBook x360 11 G1 EE; Elite x3; Elite x2 1012 G1 Tablet; Elite x2 1012 G2; EliteBook Folio G1;.... Docking connector type: USB Type-C. Width: 198 mm, Depth: 69 mm, Height: 22 mm, Weight: 355 g. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.