Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 600 G2 DM i7-6700 mini PC 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600 G2 DM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z8Q05US
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8898
This statistic is based on the 96371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94199 free Open Icecat users.
Info modified on: 25 Nov 2020 15:21:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP ProDesk 600 G2 DM i7-6700 mini PC 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black :
The short editorial description of HP ProDesk 600 G2 DM i7-6700 mini PC 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

Intel Core i5-6500T, 16GB DDR4, 256GB SSD, Gigabit Ethernet, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
HP ProDesk 600 G2 DM i7-6700 mini PC 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
The official marketing text of HP ProDesk 600 G2 DM i7-6700 mini PC 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black as supplied by the manufacturer

Equipped with the latest business-class performance and security features the HP ProDesk 600 Desktop Mini works with a complete line of accessories creating a smart solution for your work space.

Perform at the speed of work

Power through your day with speed on a PC that takes up very little space. Get the latest in processing technology with your choice of 6th Gen Intel® Core™ processors2 and Intel® HD Graphics.

Keep it secure, keep it simple

Help keep your PC safe with optional security accessories3 to deter theft and a full portfolio of HP security solutions including HP BIOSphere,4 HP Client Security Suite,5 and new Windows 10 Pro1 features.

The right balance

The HP ProDesk 600 Desktop Mini delivers powerful commercial-grade performance, security, and manageability at a value that lets you keep business growing.

Versatile deployment options

Incorporate the HP ProDesk Desktop Mini into different work environments utilizing innovative mounting, expansion, and security options3 that help you create the right solution for your work space.

Short summary description HP ProDesk 600 G2 DM i7-6700 mini PC 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
This short summary of the HP ProDesk 600 G2 DM i7-6700 mini PC 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 600 G2 DM, 3.4 GHz, 6th gen Intel® Core™ i7, i7-6700, 16 GB, 256 GB, Windows 10 Pro

Long summary description HP ProDesk 600 G2 DM i7-6700 mini PC 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
This is an auto-generated long summary of HP ProDesk 600 G2 DM i7-6700 mini PC 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black based on the first three specs of the first five spec groups.

HP ProDesk 600 G2 DM. Processor frequency: 3.4 GHz, Processor family: 6th gen Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: mini PC. Product type: Mini PC. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Intel HD Graphics
Intel HD Graphics

Intel® HD Graphics Power Great Visuals
Dive into your most vivid videos for a whole new vision, with Intel HD graphics. Smooth visuals delivered in Ultra HD make 4K videos jump right off the screens of your 2 in 1s, premium notebooks, and portable All-in-Ones.

Dazzling 4K Quality, Built-In
Lines crisper. Colors more vibrant. Intricacies sharpened. When you’re watching a video with 4K Ultra HD graphics, you’re entering a vivid experience like none other.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
Intel
Processor model *
i7-6700
Processor family *
6th gen Intel® Core™ i7
Processor cores *
4
Processor frequency *
3.4 GHz
Processor boost frequency
4 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
Processor threads
8
System bus rate
8 GT/s
Bus type
DMI3
FSB Parity
No
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8,1x8+2x4,1x16
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM,DDR4-SDRAM
Memory clock speeds supported by processor
1333,1600,1866,2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory *
64 GB
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated *
No
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 530
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
Maximum on-board graphics adapter memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b,802.11g,Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI port *
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports *
1
Microphone in *
Yes
Headphone outputs *
1
Line-out
Yes
Line-in
Yes
DC-in jack
Yes
Design
Chassis type *
mini PC
Volume
1 L
Placement supported
Vertical
Water cooling system
No
Number of 2.5" bays
1
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel Q150
Audio system
DTS Sound+
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Standard Manageability
Yes
Embedded options available
Yes
Intel® Built-in Visuals Technology
Yes
Thunderbolt™ 3 Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel HD Graphics
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1,AVX 2.0,SSE4.2
Processor code
SR2BT
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
88196
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
2.0
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply *
65 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
175 mm
Depth *
34 mm
Height *
177 mm
Weight *
1.3 kg
Packaging content
Display included *
No
Technical details
Sustainability certificates
RoHS, EPEAT Silver, ENERGY STAR
Other features
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:13:31
Uk has collected 1 expert review for HP ProDesk 600 G2 DM i7-6700 mini PC 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:13:32
Nl heeft 1 proffesionele recensie voor HP ProDesk 600 G2 DM i7-6700 mini PC Zesde generatie Intel® Core™ i7 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Zwart gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:13:32
Fr a recueilli 1 avis d’experts pour HP ProDesk 600 G2 DM i7-6700 mini PC Intel® Core™ i7 de 6e génération 16 Go DDR4-SDRAM 256 Go SSD Windows 10 Pro Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:13:31
De hat 1 Expertenmeinung für HP ProDesk 600 G2 DM i7-6700 mini PC Intel® Core™ i7 der sechsten Generation 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini-PC Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:13:32
Testseek ha raccolto 1 recensione da parte di esperti per HP ProDesk 600 G2 DM i7-6700 mini PC Intel® Core™ i7 della sesta generazione 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:13:31
Es ha coleccionado 1 opiniones de expertos para HP ProDesk 600 G2 DM i7-6700 mini PC 6ª generación de procesadores Intel® Core™ i7 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:13:32
Dk har samlet 1 ekspertanmeldelse for HP ProDesk 600 G2 DM i7-6700 mini PC 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:13:32
Testseek получил 1 экспертную оценку для HP ProDesk 600 G2 DM i7-6700 mini PC Процессор Intel® Core™ i7 6-го поколения 16 GB DDR4-SDRAM 256 GB Твердотельный накопитель (SSD) Windows 10 Pro Мини-ПК Черный, но общая оценка не была предоставлена. Нажмите ниже, чтобы использовать Testseek для поиска всех рейтингов, наград продукта и заключений.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:13:32
Se har samlat in 1 experttest för HP ProDesk 600 G2 DM i7-6700 mini PC 6:e generationens Intel® Core™ i7 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini-PC Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
conowego.pl
Updated:
2017-05-01 05:13:31
Jest zdecydowanie za wcześnie, aby wymagać od miniPC wydajności na miarę pełnowymiarowych komputerów do gier lub zastosowań wymagających dużej mocy obliczeniowej. HP ProDesk 600 G2 mini, który trafił do naszej redakcji, sprawdzi się jednak znakomicie w ab...
Good wydajność wystarczająca do większości zastosowań biurowych, wysoka kultura pracy, szeroki wachlarz nowoczesnych złącz (USB Typu C, USB 3.0), ogromne możliwości w zakresie sposobów montażu, bardzo niski pobór energii, solidna, wytrzymała konstrukcja, kompa...
Bad rozmiar ogranicza wydajność cena...
0%