location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 450 G3 Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 512 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z2Y56ETX4/99589308
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:19:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 450 G3 Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 512 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i3 i3-6100U 2.3 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 512 GB HDD DVD-ROM
  • - Intel® HD Graphics 520
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 44 Wh 9.3 h 45 W
  • - Windows 10 Pro 64-bit
Long product name HP ProBook 450 G3 Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 512 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The long product name of HP ProBook 450 G3 Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 512 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-6100U (2.3GHz, 3MB), 15.6" HD anti-glare flat LED (1366 x 768), 4GB (1 x 4GB) DDR4 SDRAM, 500GB 7200 rpm SATA, DVD-ROM, Intel HD Graphics 520, 802.11a/b/g/n/ac, Bluetooth 4.0, webcam, Windows 10 Pro 64
More>>>
HP ProBook 450 G3 Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 512 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official description of HP ProBook 450 G3 Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 512 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for productivity, the HP ProBook 450 delivers the performance and security features essential for today’s workforce. The sleek and tough design provides professionals a flexible platform to stay productive in or out of the office.

Designed for mobility
- Work in style with the powerful 39,6 cm (15.6") diagonal HP ProBook 450 with a new gravity black LCD cover. Confidently take on the day with a PC built with an aluminum reinforced keyboard deck and 120,000 hours of HP Testing.

Powerful processing
- Power through projects with 6th Generation Intel® Core™ i3/i5/i7 processors and optional discrete AMD Radeon™ graphics with switchable graphics support.

Safeguard data and devices
- Help keep sensitive data secure with comprehensive security features like HP Root of trust BIOS design as well as the embedded TPM.

Immersive experience
- Enjoy the rich user experience of the HP ProBook 450 with long battery life and features designed to create a stunning visual and audio experience with options like an FHD display, an HD touch display, and DTS Studio Sound™.

Short summary description HP ProBook 450 G3 Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 512 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the HP ProBook 450 G3 Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 512 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 450 G3, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 512 GB

Long summary description HP ProBook 450 G3 Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 512 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of HP ProBook 450 G3 Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 512 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP ProBook 450 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: HDD, Optical drive type: DVD-ROM. Operating system installed: Windows 10 Pro. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6100U
Processor cores
2
Processor threads
4
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-6100 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD-ROM
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Audio system
DTS Studio Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EU
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88180
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
44 Wh
Battery life (max)
9.3 h
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
378 mm
Depth
264.3 mm
Height (front)
2.38 cm
Height (rear)
2.48 cm
Weight *
2.07 kg
Other features
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2018-02-20 03:15:14
Uk has collected 15 expert reviews for HP ProBook 450 G3 Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 512 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
goodgearguide.com.au
Updated:
2018-02-20 03:15:13
Every day an army of business people heads out to offices, meetings and coffee shops, equipped with little more than a smartphone and a laptop. To get the job done, that laptop has to be secure enough to protect sensitive data, rugged enough to bounce aro...
Bottom line All told, the Latitude 15 3000 is a competent performer. Too bad it lacks the battery life and security that business buyers look for. At a Glance Dell Latitude 15 3570 Dell Price: $599 (starting vendor price); $553 (Amazon price) Pros:...
0%
laptopmedia.com
Updated:
2018-02-20 03:15:13
Anyway, here we are going to focus on the differences between the Intel-powered model (450 G3) and the AMD-powered one (455 G3). Both configurations feature discrete GPU, AMD Radeon R7 M340, so we don't expect any gap between the two in terms of raw graph...
Good Excellent design, sturdy...
Bad PWM from 0 to 99% screen brightness, Low contrast ratio, The 450 G3 model throttles at higher loads...
Bottom line Quite frankly, we weren't surprised by the ProBook at all since the review of the 14-inch model. Our opinion of the product remains unchanged and it's mostly positive. We are happy with the build quality, the good choice of materials and overall design. A...
0%
notebookcheck.net
Updated:
2018-02-20 03:15:13
Office all-rounder. The Probook 450 G3's assets are found in low temperature development, quiet operating noise, decent input devices, and a good battery life. However, the matte, Full HD screen is a shortcoming. The total bundle is throughout affordable...
Good matte, Full HD screen, empty M.2 slot, decent battery life, quiet operating noise, low temperature development, two maintenance hatches...
Bad dark screen, 12-month warranty only...
Bottom line The new Skylake SoC results in a higher CPU and GPU performance compared with the predecessor. It can even be called conditionally gaming suitable when a second working memory module is installed. The laptop is always quiet and barely heats up. The batter...
83%