HP logo

HP EliteBook 850 G4 Notebook PC

Brand:
Product family:
Product series:
HP segment:
Business
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64401
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Jun 2018
Bullet Points HP EliteBook 850 G4 Notebook PC:
  • - Windows 10 Pro 64
  • - 7th gen Intel® Core™ i7 i7-7500U (4M Cache, 2.70 GHz)
  • - 39.6 cm (15.6") Full HD SVA (1920 x 1080), AMD Radeon R7 M465 (2GB GDDR5)
  • - 8GB (2133 MHz) DDR4-SDRAM (1 x 8 GB) & 256GB SSD
  • - Up to 14 hours of Lithium-Ion (Li-Ion) battery life
  • - 1.84 kg & 19.4 mm thin, USB C Thunderbolt port
Warranty:
3 Years
Long product name HP EliteBook 850 G4 Notebook PC:

7th gen Intel® Core™ i7-7500U (4M Cache, 2.70 GHz), 8GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel HD Graphics 620, AMD Radeon R7 M465 2GB GDDR5, LAN, WLAN, 3G, 4G, WebCam, Windows 10 Pro 64-bit

HP EliteBook 850 G4 Notebook PC:

Security, manageability, and performance in an ultrathin design.
Elevate your business with an ultrathin, professional laptop that empowers users to perform at their very best. Enterprise-class features, comprehensive security, and a refined collaboration experience handle even the most demanding tasks with streamlined efficiency.

Let nothing stand in your way
Power through your day with Windows 10 Pro[1] and the powerful, sleek, thin, and light HP EliteBook 850.

Self-healing safeguard
HP Sure Start Gen3[2] monitors in-memory BIOS, recovers the platform without intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.

Get PC images right the first time
Improve the quality and security of custom Windows images with HP Image Assistant which assists ITDMs with image creation, identifies problems, and provides recommendations and remediation.

Speed up the basics of IT management
Deploy the HP Manageability Integration Kit[3] to help speed up image creation and the management of hardware, BIOS, and security when managing devices through Microsoft SCCM.

Charge faster and go longer
Get up to 50% battery life in just 30 minutes of charging[6] with an HP fast charging battery.

Give your speakers a boost
HP Audio Boost balances loudness and clarity, and enhances bass for improved speech quality.

Cut out the chatter
Suppress background noise including keyboard clicks with HP Noise Cancellation Software.

Storage options galore
Get the speed and space you need without having to use external storage. Dual drive support options quickly boot, wake, and run your system on a fast SSD[5] and let you maintain access to your files with a high-capacity HDD[5].

Short summary description HP EliteBook 850 G4 Notebook PC:

HP EliteBook 850 G4 Notebook PC, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 850 G4 Notebook PC:

HP EliteBook 850 G4 Notebook PC. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP EliteBook 850 G4 Notebook PC Z2W83EA:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Available on HP EliteBook and HP EliteDesk products equipped with Intel® and AMD 7th generation processors/APUs.
[3] HP Manageability Integration Kit can be downloaded from www8.hp.com/us/en/ads/clientmanagement/overview.html.
[4] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[5] Sold separately or as an optional feature.
[6] Recharges your battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
[7] HP WorkWise smartphone app will soon be available as a free download on the App Store and Google Play.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.