Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 13-w012nl Hybrid (2-in-1) 33.8 cm (13.3") 1920 x 1080 pixels Touchscreen 7th gen Intel® Core™ i7 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-w012nl
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y7W71EA
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4356
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Spectre x360 13-w012nl Hybrid (2-in-1) 33.8 cm (13.3") 1920 x 1080 pixels Touchscreen 7th gen Intel® Core™ i7 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver :
The short editorial description of HP Spectre x360 13-w012nl Hybrid (2-in-1) 33.8 cm (13.3") 1920 x 1080 pixels Touchscreen 7th gen Intel® Core™ i7 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver

Intel Core i7-7500U (4M Cache, 2.7 GHz), 16GB LPDDR3 1866MHz, 512GB PCIe SSD, 13.3" FHD IPS Touch 1920 x 1080, WLAN, Bluetooth, WebCam, USB Type-C/RJ-45 Gigabit dongle, Windows 10 Home 64-bit
More>>>
HP Spectre x360 13-w012nl Hybrid (2-in-1) 33.8 cm (13.3") 1920 x 1080 pixels Touchscreen 7th gen Intel® Core™ i7 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver:
The official marketing text of HP Spectre x360 13-w012nl Hybrid (2-in-1) 33.8 cm (13.3") 1920 x 1080 pixels Touchscreen 7th gen Intel® Core™ i7 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver as supplied by the manufacturer

We designed the all-new Spectre x360 to be the object of your desire. Its four versatile modes were made for those who crave uninhibited freedom. With alluring power in our thinnest convertible frame, we’ve crafted a device that does it all. Why resist?

Seductively slim
Our thinnest x360 yet is irresistibly sleek and impressively versatile. The superb thinness of the micro-edge display lets you truly experience the immersive freedom of the four unique modes.

Captivating power
Prepare to accomplish more than you ever thought possible with up to 13.4 hours of battery life and HP Fast Charge. Get unrivaled all-day performance with a lightning-fast Intel® Core™ processor.

Enticing audio
With quad HP Speakers, HP Audio Boost, and custom tuning by the experts at Bang & Olufsen, entertainment comes to life with sound you can feel. Awaken your senses with PC audio perfection.

Windows 10
Do great things confidently with the familiar feel of Windows—only better.

7th generation Intel® Core™ processors
Powerful performance easily keeps up with all your multitasking demands, enables new ways to interact with your PC, and delivers enhanced 4K video capabilities.

IPS panel
No matter where you stand, this screen delivers clear, vivid images with 178° wide viewing angles, so everyone can get a great view.

Audio by Bang & Olufsen
HP speakers, custom-tuned in collaboration with experts at Bang & Olufsen, deliver rich, authentic sound. Don't just listen—let the immersive experience move you.

Quad-stereo speakers
Get ready for immersive audio you wouldn't expect from a laptop. Quad-stereo speakers deliver rich, full sound whether you're jamming out or staying in with a movie.

HP Audio Boost
Take your audio experience to the next level with smart amplification technology giving you loud, clear, and dynamic sound.

Sleek design
Easily take this thin and light PC from room to room or on the road. When your PC goes wherever you go, staying productive and entertained has never been easier.

USB 3.0 connector
With the world's most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

Short summary description HP Spectre x360 13-w012nl Hybrid (2-in-1) 33.8 cm (13.3") 1920 x 1080 pixels Touchscreen 7th gen Intel® Core™ i7 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver:
This short summary of the HP Spectre x360 13-w012nl Hybrid (2-in-1) 33.8 cm (13.3") 1920 x 1080 pixels Touchscreen 7th gen Intel® Core™ i7 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x360 13-w012nl, 7th gen Intel® Core™ i7, 2.7 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP Spectre x360 13-w012nl Hybrid (2-in-1) 33.8 cm (13.3") 1920 x 1080 pixels Touchscreen 7th gen Intel® Core™ i7 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver:
This is an auto-generated long summary of HP Spectre x360 13-w012nl Hybrid (2-in-1) 33.8 cm (13.3") 1920 x 1080 pixels Touchscreen 7th gen Intel® Core™ i7 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver based on the first three specs of the first five spec groups.

HP Spectre x360 13-w012nl. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: 7th gen Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Silver

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Folder)
Housing material
Aluminium
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
Panel type
IPS
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
i7-7500U
Processor frequency *
2.7 GHz
Processor boost frequency
3.5 GHz
Processor family *
7th gen Intel® Core™ i7
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Motherboard chipset
Intel SoC
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1,1x4,2x2,4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type *
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Memory form factor
On-board
Memory layout (slots x size)
1 x 16 GB
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated *
No
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 620
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
Maximum on-board graphics adapter memory
32 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
0x5916
Audio
Audio system
B&O PLAY
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
Wi-Fi 5 (802.11ac)
Ethernet LAN *
No
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Performance
Electronic compass
Yes
Performance
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR2ZV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity (Watt-hours) *
57.8 Wh
Battery life (max)
13.4 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Password protection
Yes
Weight & dimensions
Width *
305 mm
Depth *
218 mm
Height
13.8 mm
Weight *
1.29 kg
Packaging content
Interface adapters included
USB male - Ethernet LAN (RJ-45) female
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
16 GB