location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z Turbo Drive G2 256GB TLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z Turbo Drive G2 256GB TLC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y7B60AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780544952 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 04:09:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP Z Turbo Drive G2 256GB TLC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 256 GB Half-Height/Half-Length (HH/HL) PCI Express
  • - TLC
  • - Component for: PC
Long product name HP Z Turbo Drive G2 256GB TLC :
The long product name of HP Z Turbo Drive G2 256GB TLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Z Turbo Drive G2 256GB TLC
More>>>
HP Z Turbo Drive G2 256GB TLC:
The official description of HP Z Turbo Drive G2 256GB TLC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reduce boot up, calculation, and graphics response times and revolutionize how your HP Z Workstation handles large files with the HP Z Turbo Drive G2 TLC SSD, a remarkably affordable and innovative PCIe-based NVMe memory SSD storage solution.

Short summary description HP Z Turbo Drive G2 256GB TLC:
This short summary of the HP Z Turbo Drive G2 256GB TLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z Turbo Drive G2 256GB TLC, 256 GB, Half-Height/Half-Length (HH/HL)

Long summary description HP Z Turbo Drive G2 256GB TLC:
This is an auto-generated long summary of HP Z Turbo Drive G2 256GB TLC based on the first three specs of the first five spec groups.

HP Z Turbo Drive G2 256GB TLC. SSD capacity: 256 GB, SSD form factor: Half-Height/Half-Length (HH/HL), Component for: PC

Blazingly fast

Tackle large files and reduce your work time from hours to minutes with a solid state drive powered by ultra-fast M.2 PCIe NVMe technology.

Amazingly affordable

Access up to 4x the performance at a cost similar to today’s standard SSD. The innovative triple layer (TLC) architecture stacks three cell layers on top of one another.

Optimized storage

Integrate your performance by easily combining the HP Z Turbo Drive G2 TLC SSD with high capacity drives.[1]

Features
SSD capacity *
256 GB
SSD form factor *
Half-Height/Half-Length (HH/HL)
Interface *
PCI Express
Memory type *
TLC
Component for *
PC
Weight & dimensions
Width
22 mm
Weight & dimensions
Depth
80 mm
Weight
113 g
Other features
Product colour
Blue, Metallic
Compatible products
Z2 Mini G3
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)