Intel Core i5-6500T, 8GB DDR4-2133, 256GB SSD, Intel HD Graphics 530, Gigabit Ethernet, Windows 10 Pro 64
Don’t sacrifice size or power. Get the best of both worlds with the HP EliteDesk 800 35W Desktop Mini. With a full line of mounting, expansion, and security accessories you can make the best enterprise-class solution for your workspace.
Windows 10 Pro 64
Performance for the enterprise
Power through your day with the performance you need in a PC driven by the latest 6th Gen Intel® Core™ processors plus Intel® HD Graphics.
Security designed to deter downtime
Get maximum uptime with HP BIOSphere with SureStart, which helps stop attacks at the BIOS, HP Client Security Suite’s data protection, and multi-factor authentication.
Versatility to build a better workspace
Deploy the Mini almost anywhere with the VESA-enabled flexible mounting options including optional accessories, and VESA ready displays. Customize your solution with a full range of expandability, security, and mounting accessories.
Ready to run
This Mini endured 120,000 hours of performance trials during the HP Total Test Process and is designed to undergo MIL-STD 810G testing. Help keep your PC cool in challenging work environments with HP temperature controls.
HP EliteDesk 800 G2 DM, 2.5 GHz, Intel® Core™ i5, i5-6500T, 8 GB, 256 GB, Windows 10 Pro
HP EliteDesk 800 G2 DM. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black