location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ElitePOS G1 Retail System Model 141

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ElitePOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ElitePOS G1 Retail System Model 141
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y6A77EA#ABH
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 17:21:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP ElitePOS G1 Retail System Model 141
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One 35.6 cm (14") Black
  • - Touchscreen
  • - Intel® Celeron® 2.2 GHz 2 MB
  • - DDR4-SDRAM 4 GB
  • - SSD 128 GB
  • - Built-in speaker(s) Card reader integrated
  • - Ethernet LAN
  • - VESA mounting
Warranty: 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ElitePOS G1 Retail System Model 141 :
The long product name of HP ElitePOS G1 Retail System Model 141. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ElitePOS G1 Retail System Model 141
More>>>
HP ElitePOS G1 Retail System Model 141:
The official description of HP ElitePOS G1 Retail System Model 141 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Familiar productivity perks.
Enjoy Windows management and security features that support seamless integration with your existing Windows apps and infrastructure.
Optimize your space in style.
Set a new bar for sophistication with accessories that complement the HP ElitePOS aesthetic, including stands, magnetic stripe and fingerprint reader, barcode scanner, customer-facing displays, and an in-column or standalone receipt printer.[1]
Alluring and easy to use.
Engage customers and enable associates with a modern, polished 35.56 cm (14”) diagonal touchscreen display that’s intuitive and responsive for fast interaction and has an anti-glare coating to minimize light interference.
Retail-ready durability.
Entrust a device that’s not only beautiful but retail-hardened. It’s designed to pass MIL-STD 801G with a sturdy, anodized aluminum chassis that resists spills by channeling liquids away from the screen.
Secure inside and out.
Get extra protection with automatic updates and security checks from HP BIOSphere Gen3. Control application and system access with Device Guard, Credential Guard, and an optional fingerprint reader.
Powerhouse performer.
The HP ElitePOS is ready for duty with 7th generation Intel® processors, efficient M.2 storage, fast DDR4 memory, and optional wireless LAN with Bluetooth®. An integrated SD card reader supports easy backup, deployment, and servicing.

Short summary description HP ElitePOS G1 Retail System Model 141:
This short summary of the HP ElitePOS G1 Retail System Model 141 data-sheet is auto-generated and uses the product title and the first six key specs.

HP ElitePOS G1 Retail System Model 141, 35.6 cm (14"), 1920 x 1080 pixels, 300 cd/m², 16:9, Intel® Celeron®, 3965U

Long summary description HP ElitePOS G1 Retail System Model 141:
This is an auto-generated long summary of HP ElitePOS G1 Retail System Model 141 based on the first three specs of the first five spec groups.

HP ElitePOS G1 Retail System Model 141. Display diagonal: 35.6 cm (14"), Display resolution: 1920 x 1080 pixels, Display brightness: 300 cd/m². Processor family: Intel® Celeron®, Processor model: 3965U, Processor manufacturer: Intel. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 610

Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Display brightness
300 cd/m²
Aspect ratio
16:9
Processor
Processor manufacturer
Intel
Processor family *
Intel® Celeron®
Processor model *
3965U
Processor cores
2
Processor threads
2
Processor frequency
2.2 GHz
Processor cache
2 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory
32 GB
Number of memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
SSD capacity
128 GB
SSD form factor
M.2
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 610
Multimedia
Built-in speaker(s)
Yes
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Serial ports quantity
3
Design
Chassis type
All-in-One
Product colour
Black
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Power
AC input voltage
20 V
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Ergonomics
VESA mounting
Yes
Weight & dimensions
Width
336.2 mm
Depth
17.6 mm
Height
216.4 mm
Weight
1.38 kg
Sustainability
Sustainable technologies and materials
Low halogen
Other features
Memory slots
1
Brand Image Product code Product Stock Price from
HP ElitePOS G1 Retail System Model 141 HP ElitePOS G1 Retail System Model 141
(show image)
Y6A77EA ElitePOS G1 Retail System Model 141 0.00
(excl. VAT)
0 (incl. VAT)