HP 39.62 cm (15.6") Black/Blue Odyssey Backpack, 39.6 cm (15.6"), Notebook compartment, Nylon
HP 39.62 cm (15.6") Black/Blue Odyssey Backpack. Product main colour: Black, Grey, Coloration: Monochromatic, Maximum screen size: 39.6 cm (15.6"). Width: 330 mm, Depth: 150 mm, Height: 460 mm. Package dimensions (WxDxH): 335 x 155 x 465 mm, Package weight: 1 kg. Material: Nylon